RS Components, Ltd. Trolley Wheels 2012768

Description
RS PRO 940100 Trolley Wheel
Request a Quote
Description
RS PRO 940100 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 2012768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
2012768
Trolley Wheels 2012768
RS PRO 940100 Trolley Wheel

RS PRO 940100 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 2012768
Product Name Trolley Wheels
Wheel Type Rubber/Plastic; Solid
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 3995210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 3379781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 4462086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details