RWM Casters Company Urethane on Aluminum Round Tread Wheel TorusWheel™

Description
The Torus Wheel™ offers a rounded tread that provides easy turning under heavy loads. The Torus Wheel™ features our premium PTMEG urethane tread, 92 on the Shore-A scale that is mechanically and chemically bonded to a light-weight sturdy aluminum core. This prevents tread separation and ensures maximum service life especially in demanding continuous use applications. The Torus Wheel™ has an aluminum core that provides a lightweight, long-lasting attractive alternative to cast iron. FEATURES Wheel Bearings Sealed percision bearing Temperature Range -40°to +180°F Hardness Standard 92 Shore A (Blue) Optional 8” 85 Shore A (Red) Optional 8” 70 Shore D (Black) APPLICATIONS The Torus Wheel™ is an exceptional wheel for continuous towline applications. It was developed specifically for automotive manufacturing assembly lines. This wheel offers excellent floor protection, noise reduction and is able to roll over small debris.
Description
The Torus Wheel™ offers a rounded tread that provides easy turning under heavy loads. The Torus Wheel™ features our premium PTMEG urethane tread, 92 on the Shore-A scale that is mechanically and chemically bonded to a light-weight sturdy aluminum core. This prevents tread separation and ensures maximum service life especially in demanding continuous use applications. The Torus Wheel™ has an aluminum core that provides a lightweight, long-lasting attractive alternative to cast iron. FEATURES Wheel Bearings Sealed percision bearing Temperature Range -40°to +180°F Hardness Standard 92 Shore A (Blue) Optional 8” 85 Shore A (Red) Optional 8” 70 Shore D (Black) APPLICATIONS The Torus Wheel™ is an exceptional wheel for continuous towline applications. It was developed specifically for automotive manufacturing assembly lines. This wheel offers excellent floor protection, noise reduction and is able to roll over small debris.

Suppliers

Company
Product
Description
Supplier Links
Urethane on Aluminum Round Tread Wheel - TorusWheel™ - RWM Casters Company
Gastonia, NC, USA
Urethane on Aluminum Round Tread Wheel
TorusWheel™
Urethane on Aluminum Round Tread Wheel TorusWheel™
The Torus Wheel™ offers a rounded tread that provides easy turning under heavy loads. The Torus Wheel™ features our premium PTMEG urethane tread, 92 on the Shore-A scale that is mechanically and chemically bonded to a light-weight sturdy aluminum core. This prevents tread separation and ensures maximum service life especially in demanding continuous use applications. The Torus Wheel™ has an aluminum core that provides a lightweight, long-lasting attractive alternative to cast iron. FEATURES Wheel Bearings Sealed percision bearing Temperature Range -40°to +180°F Hardness Standard 92 Shore A (Blue) Optional 8” 85 Shore A (Red) Optional 8” 70 Shore D (Black) APPLICATIONS The Torus Wheel™ is an exceptional wheel for continuous towline applications. It was developed specifically for automotive manufacturing assembly lines. This wheel offers excellent floor protection, noise reduction and is able to roll over small debris.

The Torus Wheel™ offers a rounded tread that provides easy turning under heavy loads. The Torus Wheel™ features our premium PTMEG urethane tread, 92 on the Shore-A scale that is mechanically and chemically bonded to a light-weight sturdy aluminum core. This prevents tread separation and ensures maximum service life especially in demanding continuous use applications. The Torus Wheel™ has an aluminum core that provides a lightweight, long-lasting attractive alternative to cast iron.

FEATURES

Wheel BearingsSealed percision bearing
Temperature Range-40°to +180°F
HardnessStandard 92 Shore A (Blue)
Optional 8” 85 Shore A (Red)
Optional 8” 70 Shore D (Black)

APPLICATIONS

The Torus Wheel™ is an exceptional wheel for continuous towline applications. It was developed specifically for automotive manufacturing assembly lines. This wheel offers excellent floor protection, noise reduction and is able to roll over small debris.

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number TorusWheel™
Product Name Urethane on Aluminum Round Tread Wheel
Wheel Type Poly/Metal; Half Round Tread; Torus
Maximum Load 1230 to 1500 lbs (558 to 680 kg)
Wheel Diameter 6 to 8 inch (152 to 203 mm)
Wheel Width 2 inch (50.8 mm)
Hub Length 2.44 inch (61.91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Hard Rubber Wheels - HR Wheels - RWM Casters Company
Specs
Wheel Type Solid Rubber
Maximum Load 250 to 280 lbs (113 to 127 kg)
Wheel Diameter 3 to 5 inch (76.2 to 127 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details