Plasticwheels Ltd. Pneumatic Tyre Wheel with Plastic Centre PBWB300-4 12/76

Description
Hub Material: Polypropylene Tire Material: Pneumatic
Description
Hub Material: Polypropylene Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Tyre Wheel with Plastic Centre - PBWB300-4 12/76 - Plasticwheels Ltd.
Rugeley, United Kingdom
Pneumatic Tyre Wheel with Plastic Centre
PBWB300-4 12/76
Pneumatic Tyre Wheel with Plastic Centre PBWB300-4 12/76
Hub Material: Polypropylene Tire Material: Pneumatic

Hub Material: Polypropylene
Tire Material: Pneumatic

Supplier's Site
Pneumatic Tyre Wheel with Plastic Centre - PBWB300-4 12/76 - Plasticwheels Ltd.
Rugeley, United Kingdom
Pneumatic Tyre Wheel with Plastic Centre
PBWB300-4 12/76
Pneumatic Tyre Wheel with Plastic Centre PBWB300-4 12/76
Hub Material: Polypropylene Tire Material: Pneumatic

Hub Material: Polypropylene
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PBWB300-4 12/76
Product Name Pneumatic Tyre Wheel with Plastic Centre
Wheel Type Pneumatic
Maximum Load 265 lbs (120 kg)
Wheel Diameter 10.24 inch (260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2012768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Polyurethane on Polyolefin Wheel - W-4-PPPK-3600 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 220 lbs (99.77 kg)
Wheel Diameter 4 inch (102 mm)
View Details
POM Roller -  - BNB INT. Co., Ltd.
BNB INT. Co., Ltd.
Specs
Wheel Type Plastic
Specialty Applications Food Service
Wheel Diameter 0.7480 to 1.18 inch (19 to 30 mm)
View Details