RS Components, Ltd. Trolley Wheels 400182

Description
Guitel Hervieu 23-514-250B25
Request a Quote
Description
Guitel Hervieu 23-514-250B25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 400182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
400182
Trolley Wheels 400182
Guitel Hervieu 23-514-250B25

Guitel Hervieu 23-514-250B25

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 400182
Product Name Trolley Wheels
Wheel Type Solid
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Trolley Wheels - 2479363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Trolley Wheels - 858764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Trolley Wheels - 4462070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 4.72 inch (120 mm)
View Details