Plasticwheels Ltd. 8" WHITE INDUSTRIAL CENTRE 12mm BLACK PVC TYRE ATV6115

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
8
Rugeley, United Kingdom
8" WHITE INDUSTRIAL CENTRE 12mm BLACK PVC TYRE
ATV6115
8" WHITE INDUSTRIAL CENTRE 12mm BLACK PVC TYRE ATV6115
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV6115
Product Name 8" WHITE INDUSTRIAL CENTRE 12mm BLACK PVC TYRE
Wheel Type Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.99 inch (203 mm)
Wheel Width 1.65 inch (42 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Rubber tyre steel hub - 3008525 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
Infinity Vulkollan® Wheels - INF Wheels - RWM Casters Company
Specs
Wheel Type Poly/Metal; Infinity
Maximum Load 2000 to 5000 lbs (907 to 2268 kg)
Wheel Diameter 8 to 12 inch (203 to 305 mm)
View Details