The A 7Y16M1 is a precision guide wheel in the metric series, constructed from 440C stainless steel with a hardness of HRC 58-60 and ground contact edges. It features a sintered bronze bearing, sealed for corrosion resistance, and a nylon 66 retainer. The wheel has a bore diameter of 7.87 mm, an outside diameter of 19.8 mm, a width of 19.6 mm, and is rated for a radial load capacity of 1220 N and an axial load capacity of 252 N. Its design accommodates a 90° v-groove track alignment.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Wheels |
| Product Number | A 7Y16M1 |
| Product Name | Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel |
| Wheel Type | V-grooved |
| Maximum Load | 56.65 lbs (25.69 kg) |
| Wheel Diameter | 0.7795 inch (19.8 mm) |