Plasticwheels Ltd. 9" WHITE INDUSTRIAL BOX CT. 1/2" BLACK RUBBER TY. ATV7500

Description
Hub Material: Polypropylene Tire Material: Extruded Rubber
Description
Hub Material: Polypropylene Tire Material: Extruded Rubber

Suppliers

Company
Product
Description
Supplier Links
9
Rugeley, United Kingdom
9" WHITE INDUSTRIAL BOX CT. 1/2" BLACK RUBBER TY.
ATV7500
9" WHITE INDUSTRIAL BOX CT. 1/2" BLACK RUBBER TY. ATV7500
Hub Material: Polypropylene Tire Material: Extruded Rubber

Hub Material: Polypropylene
Tire Material: Extruded Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV7500
Product Name 9" WHITE INDUSTRIAL BOX CT. 1/2" BLACK RUBBER TY.
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 8.98 inch (228 mm)
Wheel Width 1.69 inch (43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Trolley Wheels - 400116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
RWM Signature Premium™ Wheels - SW Wheels - RWM Casters Company
Specs
Wheel Type Rubber/Plastic; Signature
Specialty Applications Food Service
Maximum Load 225 to 700 lbs (102 to 317 kg)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details