RS Components, Ltd. Trolley Wheels 400116

Description
Guitel Hervieu 380076 Trolley Wheel
Request a Quote
Description
Guitel Hervieu 380076 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 400116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
400116
Trolley Wheels 400116
Guitel Hervieu 380076 Trolley Wheel

Guitel Hervieu 380076 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 400116
Product Name Trolley Wheels
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.48 inch (190 mm)
View Details
Trolley Wheels - 1718321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 2086040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 772 lbs (350 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 4208882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details