RWM Casters Company RWM Signature Premium™ Wheels SW Wheels

Description
The RWM Casters Signature™ Premium Wheel has a lightweight, reinforced nylon core with a high strength non-marking elastomeric rubber tread. The round tread provides easy rolling. Our durable nylon core is six times stronger than polypropylene. The performance rubber tread is cut, tear and corrosion resistant and will not chunk out. It has the highest strength-to-weight ratio than any other wheel in the industry. The Signature™ Premium Wheel is excellent for floor protection, continuous towing and noise reduction. FEATURES Wheel Bearings Choice of straight roller or precision ball bearing Temperature Range -40° to 200°F Hardness 70 Shore A Bores 1.190 APPLICATIONS Platform carts Food services Material handling carts Drywall carts Warehouse and factory applications Assembly line dollies
Description
The RWM Casters Signature™ Premium Wheel has a lightweight, reinforced nylon core with a high strength non-marking elastomeric rubber tread. The round tread provides easy rolling. Our durable nylon core is six times stronger than polypropylene. The performance rubber tread is cut, tear and corrosion resistant and will not chunk out. It has the highest strength-to-weight ratio than any other wheel in the industry. The Signature™ Premium Wheel is excellent for floor protection, continuous towing and noise reduction. FEATURES Wheel Bearings Choice of straight roller or precision ball bearing Temperature Range -40° to 200°F Hardness 70 Shore A Bores 1.190 APPLICATIONS Platform carts Food services Material handling carts Drywall carts Warehouse and factory applications Assembly line dollies

Suppliers

Company
Product
Description
Supplier Links
RWM Signature Premium™ Wheels - SW Wheels - RWM Casters Company
Gastonia, NC, USA
RWM Signature Premium™ Wheels
SW Wheels
RWM Signature Premium™ Wheels SW Wheels
The RWM Casters Signature™ Premium Wheel has a lightweight, reinforced nylon core with a high strength non-marking elastomeric rubber tread. The round tread provides easy rolling. Our durable nylon core is six times stronger than polypropylene. The performance rubber tread is cut, tear and corrosion resistant and will not chunk out. It has the highest strength-to-weight ratio than any other wheel in the industry. The Signature™ Premium Wheel is excellent for floor protection, continuous towing and noise reduction. FEATURES Wheel Bearings Choice of straight roller or precision ball bearing Temperature Range -40° to 200°F Hardness 70 Shore A Bores 1.190 APPLICATIONS Platform carts Food services Material handling carts Drywall carts Warehouse and factory applications Assembly line dollies

The RWM Casters Signature™ Premium Wheel has a lightweight, reinforced nylon core with a high strength non-marking elastomeric rubber tread. The round tread provides easy rolling. Our durable nylon core is six times stronger than polypropylene. The performance rubber tread is cut, tear and
corrosion resistant and will not chunk out. It has the highest strength-to-weight ratio than any other wheel in the industry. The Signature™ Premium Wheel is excellent for floor protection, continuous towing and noise reduction.

FEATURES

Wheel BearingsChoice of straight roller or precision ball bearing
Temperature Range-40° to 200°F
Hardness70 Shore A
Bores1.190

APPLICATIONS

Platform cartsFood services
Material handling cartsDrywall carts
Warehouse and factory applicationsAssembly line dollies
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number SW Wheels
Product Name RWM Signature Premium™ Wheels
Wheel Type Rubber/Plastic; Signature
Specialty Applications Food Service
Maximum Load 225 to 700 lbs (102 to 317 kg)
Wheel Diameter 3.5 to 8 inch (88.9 to 203 mm)
Wheel Width 1.25 to 2 inch (31.75 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Nylatron HD Ultron Wheels - NYB Wheels - RWM Casters Company
Specs
Wheel Type V-grooved (optional feature); Flanged (optional feature); Plastic
Maximum Load 250 to 16500 lbs (113 to 7483 kg)
Wheel Diameter 2 to 12 inch (50.8 to 305 mm)
View Details