Plasticwheels Ltd. 7" GREY IND. CT. 1/2" GREY EVA TY. 41mm HUB LENGTH ATV5118

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
7
Rugeley, United Kingdom
7" GREY IND. CT. 1/2" GREY EVA TY. 41mm HUB LENGTH
ATV5118
7" GREY IND. CT. 1/2" GREY EVA TY. 41mm HUB LENGTH ATV5118
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV5118
Product Name 7" GREY IND. CT. 1/2" GREY EVA TY. 41mm HUB LENGTH
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.09 inch (180 mm)
Wheel Width 1.93 inch (49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 520444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 154 lbs (70 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Polyurethane Shopping Cart Wheels - XB Series - Albion Casters and Wheels
Specs
Wheel Type Poly/Plastic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 5 inch (127 mm)
View Details