RS Components, Ltd.
Trolley Wheels
3021252
Description
LAG 1011 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 1011 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
3021252 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Cast iron
|
|
Maximum Load
|
1544 lbs (700 kg)
|
|
Wheel Diameter
|
5.12 inch (130 mm)
|
|
Wheel Width
|
1.57 inch (40 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
220 lbs (100 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
1323 lbs (600 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
992 lbs (450 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Maximum Load
441 lbs (200 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.57 inch (40 mm)
View Details