Plasticwheels Ltd. Pneumatic replacement wheel DUSK 26/60M

Description
Hub Material: Polypropylene Tire Material: Polyurethane
Description
Hub Material: Polypropylene Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Pneumatic replacement wheel - DUSK 26/60M - Plasticwheels Ltd.
Rugeley, United Kingdom
Pneumatic replacement wheel
DUSK 26/60M
Pneumatic replacement wheel DUSK 26/60M
Hub Material: Polypropylene Tire Material: Polyurethane

Hub Material: Polypropylene
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number DUSK 26/60M
Product Name Pneumatic replacement wheel
Wheel Type Poly/Plastic
Maximum Load 441 lbs (200 kg)
Wheel Diameter 10.24 inch (260 mm)
Wheel Width 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
ET5 White Disc Centre Black ET5/D Tyre - ATV3160 - Plasticwheels Ltd.
Specs
Wheel Type Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 4.61 inch (117 mm)
View Details