PI (Physik Instrumente) L.P. Square PICMA® Chip Actuator PL0xx

Description
Superior lifetime Ultra-compact: From 2 mm × 2 mm × 2 mm Ideal for dynamic operation Microsecond response Sub-nanometer resolution Piezo Linear Actuator with PICMA® Multilayer Technology Operating voltage -20 to 100 V. Ceramic insulation, polymer-free. Humidity resistance. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Large choice of designs. Versions with rectangular or annular cross-section Available Options PTFE-insulated wire leads. Various geometric shapes, inner hole. Precision-ground ceramic end plates Fields of Application Research and industry. For laser tuning, micro-dispensing, life sciences
Request a Quote Datasheet
Description
Superior lifetime Ultra-compact: From 2 mm × 2 mm × 2 mm Ideal for dynamic operation Microsecond response Sub-nanometer resolution Piezo Linear Actuator with PICMA® Multilayer Technology Operating voltage -20 to 100 V. Ceramic insulation, polymer-free. Humidity resistance. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Large choice of designs. Versions with rectangular or annular cross-section Available Options PTFE-insulated wire leads. Various geometric shapes, inner hole. Precision-ground ceramic end plates Fields of Application Research and industry. For laser tuning, micro-dispensing, life sciences
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square PICMA® Chip Actuator - PL0xx - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Square PICMA® Chip Actuator
PL0xx
Square PICMA® Chip Actuator PL0xx
Superior lifetime Ultra-compact: From 2 mm × 2 mm × 2 mm Ideal for dynamic operation Microsecond response Sub-nanometer resolution Piezo Linear Actuator with PICMA® Multilayer Technology Operating voltage -20 to 100 V. Ceramic insulation, polymer-free. Humidity resistance. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Large choice of designs. Versions with rectangular or annular cross-section Available Options PTFE-insulated wire leads. Various geometric shapes, inner hole. Precision-ground ceramic end plates Fields of Application Research and industry. For laser tuning, micro-dispensing, life sciences
  • Superior lifetime
  • Ultra-compact: From 2 mm × 2 mm × 2 mm
  • Ideal for dynamic operation
  • Microsecond response
  • Sub-nanometer resolution

Piezo Linear Actuator with PICMA® Multilayer Technology

Operating voltage -20 to 100 V. Ceramic insulation, polymer-free. Humidity resistance. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Large choice of designs. Versions with rectangular or annular cross-section

Available Options

PTFE-insulated wire leads. Various geometric shapes, inner hole. Precision-ground ceramic end plates

Fields of Application

Research and industry. For laser tuning, micro-dispensing, life sciences

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Piezoelectric Actuators
Product Number PL0xx
Product Name Square PICMA® Chip Actuator
Electrical Connector Solderable Contacts; Optional: PTFE-insulated Wire Leads, 100 Mm, AWG 32, Ø 0.49 Mm
Maximum Displacement 2.2 µm (0.0866 mils)
Blocked Force 120 to 2000 N (432 to 7194 oz)
Maximum Voltage -20 to 100 volts
Resonance Frequency 600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

NanoCube®6-Axis Piezo System - P-616.65S - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Type Direct
Electrical Connector DB-9
Blocked Force 30 N (108 oz)
View Details
Preloaded Piezo Actuator - P-840 / P-841 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector LEMO
Maximum Displacement 15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force 50 to 1000 N (180 to 3597 oz)
View Details
Round PICMA® Stack Multilayer Piezo Actuators - P-088 - PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 14 to 70 µm (0.5512 to 2.76 mils)
Blocked Force 7500 N (26976 oz)
Maximum Voltage 10 volts
View Details
Preloaded Piezo Actuator - P-844 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector LEMO
Maximum Displacement 15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force 700 to 3000 N (2518 to 10790 oz)
View Details