The PZT range of products are individual piezo actuator stacks, that are ready to use in a variety of applications. In most cases, these items are in stock and can be delivered overnight. These low voltage multilayer piezo actuator stacks have variable cross sections and displacements up to 18 µm. Piezo actuators are easily bonded together in larger stacks for greater displacement. For nanopositioning applications that require the integration of multi-layer piezo actuator stacks into flexure guided motion stages, please refer to our products page, or our custom page.
Also offered is a power amplifier for driving bare piezo actuator stacks. Please contact our salespeople for details and specifications.
| Mad City Labs, Inc. | |
|---|---|
| Product Category | Piezoelectric Actuators |
| Product Number | PZT4 |
| Product Name | Multilayer Piezoactuator |
| Actuator Configuration | Stack |
| Electrical Connector | Two wires |
| Maximum Displacement | 9.1 µm (0.3583 mils) |
| Blocked Force | 850 N (3057 oz) |
| Maximum Voltage | 150 volts |