UIY Inc. Coaxial Attenuator 50W UIYCA50AN3

Description
50W – Coaxial Attenuator
Request a Quote
Description
50W – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

50W coaxial attenuator with N-M/N-F connectors, 50 Ω impedance, and DC to 3 GHz or DC to 6 GHz frequency ranges, depending on variant, featuring attenuations from 1 dB to 60 dB with tolerances up to ±1.5 dB and maximum VSWR of 1.3. Mechanically, the unit measures 109.0 mm in length and 68.5 mm in width. Supports military, space, and commercial applications with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

50W coaxial attenuator with N-M/N-F connectors, 50 Ω impedance, and DC to 3 GHz or DC to 6 GHz frequency ranges, depending on variant, featuring attenuations from 1 dB to 60 dB with tolerances up to ±1.5 dB and maximum VSWR of 1.3. Mechanically, the unit measures 109.0 mm in length and 68.5 mm in width. Supports military, space, and commercial applications with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 50W
UIYCA50AN3
Coaxial Attenuator 50W UIYCA50AN3
50W – Coaxial Attenuator

50W – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA50AN3
Product Name Coaxial Attenuator 50W
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 30W - UIYCA30AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details