5o.com Coaxial Attenuator 5o2050008N

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

500W coaxial attenuator designed for DC-8GHz applications in wireless communication, test equipment, radar, and satellite systems. Mounted with N male-to-female connectors, it maintains a 50Ω impedance and has a maximum VSWR of 1.3 across all attenuation values. Available in attenuation levels of 10, 20, 30, 40, 50, and 60 dB with tolerances of ±2.5 dB for 10 and 20 dB models and ±1.1 dB for higher attenuations. Operates within a storage temperature range of -55°C to +125°C. Dimensions are 564.0 mm in length, 120.0 mm in width, and 509.0 mm in height, with a tolerance of ±2%. Air cooling is recommended for power levels over 50W, and reverse connection must be avoided.

Datasheet Summary
Powered by GS/AI

500W coaxial attenuator designed for DC-8GHz applications in wireless communication, test equipment, radar, and satellite systems. Mounted with N male-to-female connectors, it maintains a 50Ω impedance and has a maximum VSWR of 1.3 across all attenuation values. Available in attenuation levels of 10, 20, 30, 40, 50, and 60 dB with tolerances of ±2.5 dB for 10 and 20 dB models and ±1.1 dB for higher attenuations. Operates within a storage temperature range of -55°C to +125°C. Dimensions are 564.0 mm in length, 120.0 mm in width, and 509.0 mm in height, with a tolerance of ±2%. Air cooling is recommended for power levels over 50W, and reverse connection must be avoided.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o2050008N - 5o.com
Guangdong, China
Coaxial Attenuator
5o2050008N
Coaxial Attenuator 5o2050008N
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o2050008N
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details