Crane Aerospace & Electronics Variable Attenuators AR-1

Description
Package Type | Connectorized Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 1.25 Environmental Screening | Catalogue, Mil-screened Attenuation (dB) Min | 0 - 15 - 20
Request a Quote
Description
Package Type | Connectorized Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 1.25 Environmental Screening | Catalogue, Mil-screened Attenuation (dB) Min | 0 - 15 - 20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AR and ARM series are manually adjustable variable attenuators designed for broadband signal power control from DC to 400 MHz with a 20 dB attenuation range and 50 Ω nominal impedance, utilizing compensated Bridged Tee networks for consistent impedance. They are available with BNC or SMA connectors and are built for high reliability.

Datasheet Summary
Powered by GS/AI

The AR and ARM series are manually adjustable variable attenuators designed for broadband signal power control from DC to 400 MHz with a 20 dB attenuation range and 50 Ω nominal impedance, utilizing compensated Bridged Tee networks for consistent impedance. They are available with BNC or SMA connectors and are built for high reliability.

Suppliers

Company
Product
Description
Supplier Links
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Variable Attenuators
AR-1
Variable Attenuators AR-1
Package Type | Connectorized Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 1.25 Environmental Screening | Catalogue, Mil-screened Attenuation (dB) Min | 0 - 15 - 20
  • Package Type | Connectorized
  • Frequency Min (MHz) | 1
  • Frequency Max (MHz) | 100
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.25
  • Environmental Screening | Catalogue, Mil-screened
  • Attenuation (dB) Min | 0 - 15 - 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Attenuators
Product Number AR-1
Product Name Variable Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details