Pentair, Inc. Multipurpose Wall Mount Enclosure UU606020

Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL ACRYLIC ENAMEL PAINTED OUTSIDE FINISH LIGHT GRAY OUTSIDE COLOR 24.09 INCH 24.61 INCH UL 508A, CUL, CSA C22.2 APPROVAL DIN MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE A24P24, A24P24G BACK PANEL ULTRX[TM] BRAND APPLICABLE STANDARD IEC 60529 DOOR TYPE SOLID UX1 MODEL "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL ACRYLIC ENAMEL PAINTED OUTSIDE FINISH LIGHT GRAY OUTSIDE COLOR 24.09 INCH 24.61 INCH UL 508A, CUL, CSA C22.2 APPROVAL DIN MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE A24P24, A24P24G BACK PANEL ULTRX[TM] BRAND APPLICABLE STANDARD IEC 60529 DOOR TYPE SOLID UX1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - UU606020 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
UU606020
Multipurpose Wall Mount Enclosure UU606020
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL ACRYLIC ENAMEL PAINTED OUTSIDE FINISH LIGHT GRAY OUTSIDE COLOR 24.09 INCH 24.61 INCH UL 508A, CUL, CSA C22.2 APPROVAL DIN MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE A24P24, A24P24G BACK PANEL ULTRX[TM] BRAND APPLICABLE STANDARD IEC 60529 DOOR TYPE SOLID UX1 MODEL "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS MATERIAL
  • ACRYLIC ENAMEL PAINTED OUTSIDE FINISH
  • LIGHT GRAY OUTSIDE COLOR
  • 24.09 INCH
  • 24.61 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • DIN MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE
  • A24P24, A24P24G BACK PANEL
  • ULTRX[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • DOOR TYPE SOLID
  • UX1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number UU606020
Product Name Multipurpose Wall Mount Enclosure
Length 24.61 inch (625 mm)
Width 24.09 inch (612 mm)
Material Fiberglass
NEMA Rating NEMA Enclosures; Type 3; Type 3R; Type 4; Type 4X; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401AAA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Modern Table-top/Wall-mount Plastic Enclosures - EVOTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 3.94 to 9.84 inch (100 to 250 mm)
View Details