Keystone Electronics Corp. Boxes, Enclosures, Racks - Box Components 2042

Description
Win Source Part Number: 1380653-2042 Category: Boxes, Enclosures, Racks>Box Components Type: Cover, Lid Color: Black Package: Bulk For Use With/Related Products: 705 Case Size / Dimension: 4.000" L x 2.875" W x 0.062" H (101.60mm x 73.03mm x 1.57mm) Standard Package: 1 pcs Material: Plastic, Phenolic ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 3923.10.9000 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380653-2042 Category: Boxes, Enclosures, Racks>Box Components Type: Cover, Lid Color: Black Package: Bulk For Use With/Related Products: 705 Case Size / Dimension: 4.000" L x 2.875" W x 0.062" H (101.60mm x 73.03mm x 1.57mm) Standard Package: 1 pcs Material: Plastic, Phenolic ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 3923.10.9000 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Box Components - 2042 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Box Components
2042
Boxes, Enclosures, Racks - Box Components 2042
Win Source Part Number: 1380653-2042 Category: Boxes, Enclosures, Racks>Box Components Type: Cover, Lid Color: Black Package: Bulk For Use With/Related Products: 705 Case Size / Dimension: 4.000" L x 2.875" W x 0.062" H (101.60mm x 73.03mm x 1.57mm) Standard Package: 1 pcs Material: Plastic, Phenolic ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 3923.10.9000 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380653-2042
Category: Boxes, Enclosures, Racks>Box Components
Type: Cover, Lid
Color: Black
Package: Bulk
For Use With/Related Products: 705 Case
Size / Dimension: 4.000" L x 2.875" W x 0.062" H (101.60mm x 73.03mm x 1.57mm)
Standard Package: 1 pcs
Material: Plastic, Phenolic
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 3923.10.9000
Mfr: Keystone Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Sheung Wan, Hong Kong
Enclosures, Boxes, & Cases
2042
Enclosures, Boxes, & Cases 2042
Enclosures, Boxes, & Cases BLK PHEN PANEL

Enclosures, Boxes, & Cases BLK PHEN PANEL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2042 2042
Product Name Boxes, Enclosures, Racks - Box Components Enclosures, Boxes, & Cases
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
800H 30 mm Push-Button Station - 800H-1HA4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details