Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1401AAA

Description
Key Features: Heavy duty, 18 gauge steel top & bottom halves finished in beige powder coat. Easy to machine 0.064” thick aluminum panels, front finished in textured black and vented back finished in beige. Rear panel is vented at top and bottom. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (#6-32 Philips head screws, package of 6). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Depth - Height 1401AAA - 4.00 6.00 4.00 1401AA - 6.00 6.00 5.00 1401A - 6.00 10.00 5.00 1401C - 8.00 10.00 9.00 1401E - 8.00 8.00 8.00 1401G - 10.00 12.00 9.00 1401K - 10.00 14.00 6.50 1401M - 12.00 8.00 9.00 1401N - 14.00 8.00 9.00 1401P - 14.00 10.00 5.00
Request a Quote Datasheet
Description
Key Features: Heavy duty, 18 gauge steel top & bottom halves finished in beige powder coat. Easy to machine 0.064” thick aluminum panels, front finished in textured black and vented back finished in beige. Rear panel is vented at top and bottom. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (#6-32 Philips head screws, package of 6). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Depth - Height 1401AAA - 4.00 6.00 4.00 1401AA - 6.00 6.00 5.00 1401A - 6.00 10.00 5.00 1401C - 8.00 10.00 9.00 1401E - 8.00 8.00 8.00 1401G - 10.00 12.00 9.00 1401K - 10.00 14.00 6.50 1401M - 12.00 8.00 9.00 1401N - 14.00 8.00 9.00 1401P - 14.00 10.00 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1401AAA - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1401AAA
Small Enclosures - General Purpose Metal 1401AAA
Key Features: Heavy duty, 18 gauge steel top & bottom halves finished in beige powder coat. Easy to machine 0.064” thick aluminum panels, front finished in textured black and vented back finished in beige. Rear panel is vented at top and bottom. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (#6-32 Philips head screws, package of 6). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Depth - Height 1401AAA - 4.00 6.00 4.00 1401AA - 6.00 6.00 5.00 1401A - 6.00 10.00 5.00 1401C - 8.00 10.00 9.00 1401E - 8.00 8.00 8.00 1401G - 10.00 12.00 9.00 1401K - 10.00 14.00 6.50 1401M - 12.00 8.00 9.00 1401N - 14.00 8.00 9.00 1401P - 14.00 10.00 5.00

Key Features:

  • Heavy duty, 18 gauge steel top & bottom halves finished in beige powder coat.
  • Easy to machine 0.064” thick aluminum panels, front finished in textured black and vented back finished in beige.
  • Rear panel is vented at top and bottom.
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included.
  • Replacement screws 1421J6 (#6-32 Philips head screws, package of 6).

Accessories

  • Sheet Metal Screws

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Part Number - Width - Depth - Height
1401AAA - 4.00 6.00 4.00
1401AA - 6.00 6.00 5.00
1401A - 6.00 10.00 5.00
1401C - 8.00 10.00 9.00
1401E - 8.00 8.00 8.00
1401G - 10.00 12.00 9.00
1401K - 10.00 14.00 6.50
1401M - 12.00 8.00 9.00
1401N - 14.00 8.00 9.00
1401P - 14.00 10.00 5.00

Supplier's Site
Boxes - HM287-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel White, Off Split Sides and End Panel(s) 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 4.000"" (101.60mm)"

"Box Metal, Steel White, Off Split Sides and End Panel(s) 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1401AAA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1401AAA
Enclosures, Boxes, & Cases 1401AAA
INSTRUMENT CASE 4X6X4

INSTRUMENT CASE 4X6X4

Buy Now
Case, Instrument; Steel (Top and Bottom), Aluminum (Panel); 4 in.; 6 in.; 4 in. - 70166603 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Instrument; Steel (Top and Bottom), Aluminum (Panel); 4 in.; 6 in.; 4 in.
70166603
Case, Instrument; Steel (Top and Bottom), Aluminum (Panel); 4 in.; 6 in.; 4 in. 70166603
1401 Series Instrument Case, Steel Material, Grey Powder Paint Finish, Phillips Head Screw Type 0.064” (1.6 mm) thick aluminum panels, front finished in satin black and vented back finished in contempra grey powder paint Rear panel is vented top and bottom

1401 Series Instrument Case, Steel Material, Grey Powder Paint Finish, Phillips Head Screw Type

  • 0.064” (1.6 mm) thick aluminum panels, front finished in satin black and vented back finished in contempra grey powder paint
  • Rear panel is vented top and bottom
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1401AAA HM287-ND 1401AAA 70166603
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases Case, Instrument; Steel (Top and Bottom), Aluminum (Panel); 4 in.; 6 in.; 4 in.
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 4 inch (102 mm) 4 inch (102 mm)
Width 6 inch (152 mm) 6 inch (152 mm)
Depth 4 inch (102 mm) 4 inch (102 mm)
Material Aluminum; Steel; Steel w/ Aluminum End Panels Steel Aluminum; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1436O - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 11.75 inch (298 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHMH6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers