The EVOTEC series consists of table-top plastic enclosures molded from UV-stable ASA+PC-FR plastic in off-white (RAL 9002), designed for robust applications in measurement, control, medical, and IoT systems. Available in flat-top and 12° ergonomically inclined desktop versions, sizes include 80, 100, 125, 150, 200, and 250, with dimensions ranging from 3.15" × 1.97" × 0.87" to 9.84" × 6.10" × 2.13". Each model features screw pillars for PCB mounting, rubber feet for stable placement, and is assembled with Torx drive stainless steel screws. IP65 sealing is available as an accessory. The material meets UL 94 V-0 flammability rating.
With its robust construction and attractive design the EVOTEC enclosures range is ideal for tough working environments. Different operating faces offer enormous scope for your design.
| OKW Enclosures, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | EVOTEC |
| Product Name | Modern Table-top/Wall-mount Plastic Enclosures |
| Type | Electronic and Instrument Enclosures; Operator Station; Console Enclosures |
| Shape | Rectangular; Slanted |
| Length | 3.94 to 9.84 inch (100 to 250 mm) |
| Width | 2.44 to 6.1 inch (61.98 to 155 mm) |
| Depth | 1.38 to 2.13 inch (35 to 54 mm) |