SCHURTER Inc SKS house connection box 63A, D III SKS 63A

Description
Description Glass fiber Polyester Difficult to burn Impact resistant Outside earth permanently mounted Characteristics N-connector for TN-S Protection 2-piece, transparent and sealable Additional protection for terminal covers
Request a Quote Datasheet
Description
Description Glass fiber Polyester Difficult to burn Impact resistant Outside earth permanently mounted Characteristics N-connector for TN-S Protection 2-piece, transparent and sealable Additional protection for terminal covers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Santa Rosa, CA, United States
SKS house connection box 63A, D III
SKS 63A
SKS house connection box 63A, D III SKS 63A
Description Glass fiber Polyester Difficult to burn Impact resistant Outside earth permanently mounted Characteristics N-connector for TN-S Protection 2-piece, transparent and sealable Additional protection for terminal covers

Description

  • Glass fiber Polyester
  • Difficult to burn
  • Impact resistant
  • Outside earth permanently mounted

Characteristics

  • N-connector for TN-S
  • Protection 2-piece, transparent and sealable
  • Additional protection for terminal covers
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Industrial Enclosures
Product Number SKS 63A
Product Name SKS house connection box 63A, D III
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details