RS Components, Ltd. Cable Clips & Clamps 2163629

Description
RS PRO FC 0605 Adhesive Clip
Request a Quote
Description
RS PRO FC 0605 Adhesive Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2163629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2163629
Cable Clips & Clamps 2163629
RS PRO FC 0605 Adhesive Clip

RS PRO FC 0605 Adhesive Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2163629
Product Name Cable Clips & Clamps
Diameter 0.193 inch (4.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720843 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.375 inch (9.53 mm)
Material Steel; Rubber, Steel
View Details
Cable Clips & Clamps - 1730815 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.276 inch (7 mm)
Material Copper
View Details
Cable Clips & Clamps - 2138537 - RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
Material Nylon
View Details
Cable Clips & Clamps - 185700 - RS Components, Ltd.
Specs
Type Flat cable clamp
Diameter 0.276 inch (7 mm)
Material Nylon 66
View Details