Sugatsune America, Inc. PROOF WIRE MANAGER - WSM-10 WSM-10

Description
Material Steel Finish Nickel Weight of Item (g) 23 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height of Item (mm) 30 Height of Item (in) 1.1875 Width of Item (mm) 68 Width of Item (in) 2.6875 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm self tapping screw/machine screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material Steel Finish Nickel Weight of Item (g) 23 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height of Item (mm) 30 Height of Item (in) 1.1875 Width of Item (mm) 68 Width of Item (in) 2.6875 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm self tapping screw/machine screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

WSM-10 is a wire management bracket designed for use with WSD cable grommets to organize cables within enclosures. It is constructed of steel with a nickel finish and weighs 23 g. The bracket is compatible with WSD-70, WSD-140, and WSD-280 grommets and requires separate fasteners for installation, specifically 4 mm self-tapping or machine screws. It is RoHS 3 compliant and serves as an optional accessory for cable access and routing.

Datasheet Summary
Powered by GS/AI

WSM-10 is a wire management bracket designed for use with WSD cable grommets to organize cables within enclosures. It is constructed of steel with a nickel finish and weighs 23 g. The bracket is compatible with WSD-70, WSD-140, and WSD-280 grommets and requires separate fasteners for installation, specifically 4 mm self-tapping or machine screws. It is RoHS 3 compliant and serves as an optional accessory for cable access and routing.

Suppliers

Company
Product
Description
Supplier Links
PROOF WIRE MANAGER - WSM-10 - WSM-10 - Sugatsune America, Inc.
Carson, CA, United States
PROOF WIRE MANAGER - WSM-10
WSM-10
PROOF WIRE MANAGER - WSM-10 WSM-10
Material Steel Finish Nickel Weight of Item (g) 23 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height of Item (mm) 30 Height of Item (in) 1.1875 Width of Item (mm) 68 Width of Item (in) 2.6875 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm self tapping screw/machine screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Steel
  • Finish Nickel
  • Weight of Item (g) 23
  • Length or Depth of Item when closed (mm) 22
  • Length or Depth of Item when closed (in) 0.875
  • Height of Item (mm) 30
  • Height of Item (in) 1.1875
  • Width of Item (mm) 68
  • Width of Item (in) 2.6875
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 4 mm self tapping screw/machine screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Cable Clamps
Product Number WSM-10
Product Name PROOF WIRE MANAGER - WSM-10
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

CABLE MANAGER - WSD-70 - WSD-70 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details
CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details