TE Connectivity Connector Strain Relief 2267474-2

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Bulk Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Bulk Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 2267474-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
2267474-2
Connector Strain Relief 2267474-2
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Bulk Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 1-3/8-18 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 23
  • Shielded : No

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 2267474-2
Product Name Connector Strain Relief
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745175-3 - TE Connectivity
Specs
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 206510-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Connector Strain Relief - 5749191-1 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details