Sugatsune America, Inc. CABLE MANAGER - WSD-140 WSD-140

Description
Material Steel Finish Nickel Weight of Item (g) 433 Length or Depth of Item when closed (mm) 200 Length or Depth of Item when closed (in) 7.875 Height of Item (mm) 24.5 Height of Item (in) 1 Width of Item (mm) 89 Width of Item (in) 3.5625 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm self tapping screw/machine screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material Steel Finish Nickel Weight of Item (g) 433 Length or Depth of Item when closed (mm) 200 Length or Depth of Item when closed (in) 7.875 Height of Item (mm) 24.5 Height of Item (in) 1 Width of Item (mm) 89 Width of Item (in) 3.5625 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm self tapping screw/machine screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The WSD-140 is a cable grommet with dust protection designed for industrial enclosures, featuring a removable guide plate and a gasket made of NBR rubber and pile fabric to accommodate multiple cables up to 20 mm in diameter. It has a length of 200 mm, a depth of 180 mm, and a width of 140 mm, with a total weight of 433 g. The base plate and pressure plate are made of steel with a nickel finish, and the joint is polyacetal. The unit is rated IP5X for dust ingress protection and supports optional WSM-10 and WSD-B mounting brackets. Installation requires no tools and the gasket can be adjusted for varying cable sizes.

Datasheet Summary
Powered by GS/AI

The WSD-140 is a cable grommet with dust protection designed for industrial enclosures, featuring a removable guide plate and a gasket made of NBR rubber and pile fabric to accommodate multiple cables up to 20 mm in diameter. It has a length of 200 mm, a depth of 180 mm, and a width of 140 mm, with a total weight of 433 g. The base plate and pressure plate are made of steel with a nickel finish, and the joint is polyacetal. The unit is rated IP5X for dust ingress protection and supports optional WSM-10 and WSD-B mounting brackets. Installation requires no tools and the gasket can be adjusted for varying cable sizes.

Suppliers

Company
Product
Description
Supplier Links
CABLE MANAGER - WSD-140 - WSD-140 - Sugatsune America, Inc.
Carson, CA, United States
CABLE MANAGER - WSD-140
WSD-140
CABLE MANAGER - WSD-140 WSD-140
Material Steel Finish Nickel Weight of Item (g) 433 Length or Depth of Item when closed (mm) 200 Length or Depth of Item when closed (in) 7.875 Height of Item (mm) 24.5 Height of Item (in) 1 Width of Item (mm) 89 Width of Item (in) 3.5625 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm self tapping screw/machine screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Steel
  • Finish Nickel
  • Weight of Item (g) 433
  • Length or Depth of Item when closed (mm) 200
  • Length or Depth of Item when closed (in) 7.875
  • Height of Item (mm) 24.5
  • Height of Item (in) 1
  • Width of Item (mm) 89
  • Width of Item (in) 3.5625
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 4 mm self tapping screw/machine screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Cable Clamps
Product Number WSD-140
Product Name CABLE MANAGER - WSD-140
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details
PROOF WIRE MANAGER - WSM-10 - WSM-10 - Sugatsune America, Inc.
Specs
Material Steel
View Details
CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details