BRIM Electronics, Inc. Nylon Cable Clamp 106

Description
Zytel 101 Nylon per MIL-P-20693A+ for strength, fungus, chemical (oils, acids, solvents, alcohol, gasoline, hydraulic fluids), corrosion, shock, vibration resistant, it is non-magnetic, lightweight, and won't support combustion. It's non-abrasive smooth finish & rounded edges deter harm to item being held, eg. shorts. Use as a clamp, clip, hanger, strain relief, strap, fastener. Oper. Temp.: -60°F to +300°F. Color: Natural (White)* Std. Pkg.: 100,1000
Request a Quote
Description
Zytel 101 Nylon per MIL-P-20693A+ for strength, fungus, chemical (oils, acids, solvents, alcohol, gasoline, hydraulic fluids), corrosion, shock, vibration resistant, it is non-magnetic, lightweight, and won't support combustion. It's non-abrasive smooth finish & rounded edges deter harm to item being held, eg. shorts. Use as a clamp, clip, hanger, strain relief, strap, fastener. Oper. Temp.: -60°F to +300°F. Color: Natural (White)* Std. Pkg.: 100,1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
Lodi, NJ, United States
Nylon Cable Clamp
106
Nylon Cable Clamp 106
Zytel 101 Nylon per MIL-P-20693A+ for strength, fungus, chemical (oils, acids, solvents, alcohol, gasoline, hydraulic fluids), corrosion, shock, vibration resistant, it is non-magnetic, lightweight, and won't support combustion. It's non-abrasive smooth finish & rounded edges deter harm to item being held, eg. shorts. Use as a clamp, clip, hanger, strain relief, strap, fastener. Oper. Temp.: -60°F to +300°F. Color: Natural (White)* Std. Pkg.: 100,1000

Zytel 101 Nylon per MIL-P-20693A+ for strength, fungus, chemical (oils, acids, solvents, alcohol, gasoline, hydraulic fluids), corrosion, shock, vibration resistant, it is non-magnetic, lightweight, and won't support combustion. It's non-abrasive smooth finish & rounded edges deter harm to item being held, eg. shorts. Use as a clamp, clip, hanger, strain relief, strap, fastener. Oper. Temp.: -60°F to +300°F. Color: Natural (White)* Std. Pkg.: 100,1000

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Cable Clamps
Product Number 106
Product Name Nylon Cable Clamp
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Backed Fastening Device - 436 - BRIM Electronics, Inc.
Specs
Material PVC
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details