RS Components, Ltd. Cable Clips & Clamps 109464

Description
Essentra KLB-350A4-RT Cable Clamp
Request a Quote
Description
Essentra KLB-350A4-RT Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 109464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
109464
Cable Clips & Clamps 109464
Essentra KLB-350A4-RT Cable Clamp

Essentra KLB-350A4-RT Cable Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 109464
Product Name Cable Clips & Clamps
Diameter 0.402 inch (10.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1707623 - RS Components, Ltd.
Specs
Type Wire Saddle; Saddle clip
Diameter 0.220 inch (5.6 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 1792894 - RS Components, Ltd.
Specs
Diameter 0.591 inch (15 mm)
Material PVC; Pvc
View Details
P-Clips - 1440675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Cable Clips & Clamps - 1865397 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.787 inch (20 mm)
Material Plated steel
View Details