RS Components, Ltd. Cable Clips & Clamps 2662298

Description
RS PRO CLIP02-07-50 Cable Clip
Request a Quote
Description
RS PRO CLIP02-07-50 Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2662298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2662298
Cable Clips & Clamps 2662298
RS PRO CLIP02-07-50 Cable Clip

RS PRO CLIP02-07-50 Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2662298
Product Name Cable Clips & Clamps
Diameter 0.394 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Cable Clips & Clamps - 1865404 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.984 inch (25 mm)
Material Plated steel
View Details
Cable Clips & Clamps - 606002 - RS Components, Ltd.
Specs
Type Wire Saddle; Saddle clamp
Diameter 0.787 inch (20 mm)
Material Galvanised steel
View Details
Cable Clips & Clamps - 1823854 - RS Components, Ltd.
Specs
Type Clip
Diameter 0.315 inch (8 mm)
Material Steel; Steel
View Details