EVERLAST™ Series 5000 above-ground wastewater pump stations are wet-well mounted systems designed for efficient, operator-safe operation with no confined space entry. They accommodate 4"-12" (100-300 mm) pumps in 2, 3, or 4-pump configurations, with individual pump capacities up to 5,000 gpm (350 lps) and maximum total dynamic head of 255 ft (78 m). The stations feature S&L Non-Clog Pumps with custom-trimmed impellers, vacuum-priming using WaveStart™ Prime Sensing System, and a DURO-LAST® stainless steel baseplate option. Enclosures are hinged two-piece designs suitable for above-ground or partial-bury installation, and the series offers 10-year standard warranty protection with 25-year coverage for the DURO-LAST® baseplate. Power ranges from 1.5 to 300 hp (1.1 to 225 kW), and systems are engineered for long service life exceeding 25 years.
Smith & Loveless Inc.’s above-ground wastewater pumping stations pave the way for end-users to reap the benefits of robust construction, operator-safe maintenance and single-source solutions. The result is efficient pump station performance, long service life and realized savings—verified by decades of successful installations.
S&L’s next generation EVERLAST™ Wet Well Mounted Pump Stations perfectly embody this philosophy. Featuring the top S&L innovations, new looks and enclosures, convenient package options, and leading warranty protection, EVERLAST™ is designed to provide you a long, successful pumping life.
Series 5000
| Flows | Up to 3,000 GPM (189 lps) |
| TDH | Up to 255' (78 m) |
| Power | 1.5 - 200 Hp (1.1 - 149 kW) |
| Pumps | 4" - 10" (100 - 250 mm) |
| Smith & Loveless, Inc. | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | EVERLAST Series 5000 |
| Product Name | Above Ground Pump Station |
| Pump Type | Trash Pump; Pump Lift Station |