The Smith & Loveless Custom Series is an underground wastewater pump station designed for continuous human occupancy, featuring custom-engineered piping layouts, a heavy-duty stainless steel shaft pump with a double mechanical seal, corrosion-protected motor, environmental equipment including a ventilation blower and dehumidifier, and two check valves for leak protection. It is factory-built and fully tested before delivery. The station supports pump sizes from 4" to 12" (100-250 mm) and shell diameters from 7" to 12" (2.0-3.5 m), with flow ratings from 75 to 6,000 GPM (5 to 380 LPS) and single-stage heads up to 370 ft (113 m). Options include soft start, variable frequency drives, and solid-state controls.
The Smith & Loveless Custom Series is the original factory built underground pump station. This design established the quality features that you’ve come to expect from Smith & Loveless.
| Smith & Loveless, Inc. | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | Custom Series |
| Product Name | Underground Pump Station |
| Pump Type | Trash Pump; Pump Lift Station |