Plasti-Bond/Perma-Cote/Korkap Conduit Hanger PB6H9B

Description
CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE 4 INCH TRADE SIZE 4 INCH PIPE CONDUIT TYPE REDH2OT[R] BRAND INCLUDES STAINLESS STEEL BOLT HARDWARE
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE 4 INCH TRADE SIZE 4 INCH PIPE CONDUIT TYPE REDH2OT[R] BRAND INCLUDES STAINLESS STEEL BOLT HARDWARE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - PB6H9B - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Hanger
PB6H9B
Conduit Hanger PB6H9B
CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE 4 INCH TRADE SIZE 4 INCH PIPE CONDUIT TYPE REDH2OT[R] BRAND INCLUDES STAINLESS STEEL BOLT HARDWARE
  • CONDUIT HANGER WITH BOLT TYPE
  • FERROUS METAL MATERIAL
  • 20 MIL GRAY PVC COATED FINISH
  • ETL, UL (CANADA AND US) APPROVAL
  • 10 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 4 INCH PIPE CONDUIT TYPE
  • REDH2OT[R] BRAND
  • INCLUDES STAINLESS STEEL BOLT HARDWARE
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Pipe Hangers and Conduit Hangers
Product Number PB6H9B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Conduit Hanger - 2 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 60 lbs (27.21 kg)
View Details
U Bolt - Non Metric - U-50SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 0.94 inch (23.81 mm)
View Details
Conduit Hanger - PMH1WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details