Thomas & Betts Limited Armored Cable/Flex Conduit Strap CI1

Description
ALUMINUM MATERIAL 0.56 INCH 0.5 INCH 2-HOLE INSTALLATION (2) 12 TO 10 AWG, (3) 14 TO 12 AWG, (4) 14 AWG (AC90 BX), (3)10 AWG (NMD90 LOOMEX) CABLE SIZE CSA APPROVAL 2000 STANDARD PACKAGE 5/16 INCH TRADE SIZE 3/16 INCH HOLE SIZE ARMORED CABLE/FLEXIBLE CONDUIT/NON-METALLIC SHEATHED CABLE CI MODEL
Datasheet
Description
ALUMINUM MATERIAL 0.56 INCH 0.5 INCH 2-HOLE INSTALLATION (2) 12 TO 10 AWG, (3) 14 TO 12 AWG, (4) 14 AWG (AC90 BX), (3)10 AWG (NMD90 LOOMEX) CABLE SIZE CSA APPROVAL 2000 STANDARD PACKAGE 5/16 INCH TRADE SIZE 3/16 INCH HOLE SIZE ARMORED CABLE/FLEXIBLE CONDUIT/NON-METALLIC SHEATHED CABLE CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Strap - CI1 - Thomas & Betts Limited
Dorval, Quebec, Canada
Armored Cable/Flex Conduit Strap
CI1
Armored Cable/Flex Conduit Strap CI1
ALUMINUM MATERIAL 0.56 INCH 0.5 INCH 2-HOLE INSTALLATION (2) 12 TO 10 AWG, (3) 14 TO 12 AWG, (4) 14 AWG (AC90 BX), (3)10 AWG (NMD90 LOOMEX) CABLE SIZE CSA APPROVAL 2000 STANDARD PACKAGE 5/16 INCH TRADE SIZE 3/16 INCH HOLE SIZE ARMORED CABLE/FLEXIBLE CONDUIT/NON-METALLIC SHEATHED CABLE CI MODEL
  • ALUMINUM MATERIAL
  • 0.56 INCH
  • 0.5 INCH
  • 2-HOLE INSTALLATION
  • (2) 12 TO 10 AWG, (3) 14 TO 12 AWG, (4) 14 AWG (AC90 BX), (3)10 AWG (NMD90 LOOMEX) CABLE SIZE
  • CSA APPROVAL
  • 2000 STANDARD PACKAGE
  • 5/16 INCH TRADE SIZE
  • 3/16 INCH HOLE SIZE
  • ARMORED CABLE/FLEXIBLE CONDUIT/NON-METALLIC SHEATHED CABLE
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Pipe Hangers and Conduit Hangers
Product Number CI1
Product Name Armored Cable/Flex Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Rigid/EMT Conduit Strap - CI1304 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Conduit Hanger - 3 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 60 lbs (27.21 kg)
View Details
Conduit Hanger - 2110-BN - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details