PHD Manufacturing, Inc. Pipe Hanger 182 0200CP

Description
ROD MOUNT TYPE LOW CARBON STEEL MATERIAL COPPER FINISH 3-5/8 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 50.8 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 610 LOAD RATING IN LB A-A-1192A TYPE 7, MSS SP-69 TYPE 7 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.16 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY COPPER TUBING BAND SIZE 7/8 INCH WIDTH X 16 GAUGE THICKNESS ADJUSTABLE HEIGHT 1 INCH CENTER LINE DISTANCE 2-9/16 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 182 MODEL
Datasheet
Description
ROD MOUNT TYPE LOW CARBON STEEL MATERIAL COPPER FINISH 3-5/8 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 50.8 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 610 LOAD RATING IN LB A-A-1192A TYPE 7, MSS SP-69 TYPE 7 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.16 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY COPPER TUBING BAND SIZE 7/8 INCH WIDTH X 16 GAUGE THICKNESS ADJUSTABLE HEIGHT 1 INCH CENTER LINE DISTANCE 2-9/16 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 182 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 182 0200CP - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
182 0200CP
Pipe Hanger 182 0200CP
ROD MOUNT TYPE LOW CARBON STEEL MATERIAL COPPER FINISH 3-5/8 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 50.8 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 610 LOAD RATING IN LB A-A-1192A TYPE 7, MSS SP-69 TYPE 7 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.16 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY COPPER TUBING BAND SIZE 7/8 INCH WIDTH X 16 GAUGE THICKNESS ADJUSTABLE HEIGHT 1 INCH CENTER LINE DISTANCE 2-9/16 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 182 MODEL
  • ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • COPPER FINISH
  • 3-5/8 INCH
  • 2 INCH MIN. PIPE SIZE
  • 2 INCH MAX. PIPE SIZE
  • 2 MIN. PIPE SIZE - DECIMAL
  • 2 MAX. PIPE SIZE - DECIMAL
  • 2 MIN. PIPE SIZE - FRACTIONAL
  • 2 MAX. PIPE SIZE - FRACTIONAL
  • 50.8 MIN. PIPE SIZE IN MM
  • 50.8 MAX. PIPE SIZE IN MM
  • 610 LOAD RATING IN LB
  • A-A-1192A TYPE 7, MSS SP-69 TYPE 7 APPLICABLE STANDARD
  • 610 LB LOAD RATING
  • 3/8 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 0.16 LB
  • DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY COPPER TUBING
  • BAND SIZE 7/8 INCH WIDTH X 16 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1 INCH
  • CENTER LINE DISTANCE 2-9/16 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 182 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 182 0200CP
Product Name Pipe Hanger
Material of Construction LOW CARBON STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Pipe Hanger - 453 0500PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Features UL Listed
View Details
Conduit Hanger - PB6H9B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 4.00 inch (101.60 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details