RAWELT S.A. de C.V. PVC Coated 'U' Bolt Pipe Strap AU-PC Series

Description
APPLICATIONS: The straps are used to support and attach PVC coated conduit runs to structural beams For use in corrosive enviroments PVC Coating: 40 mils minimum MATERIAL: Galvanized steel. Encapsulated hex nuts, providing complete protection.
Datasheet
Description
APPLICATIONS: The straps are used to support and attach PVC coated conduit runs to structural beams For use in corrosive enviroments PVC Coating: 40 mils minimum MATERIAL: Galvanized steel. Encapsulated hex nuts, providing complete protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Coated 'U' Bolt Pipe Strap - AU-PC Series - RAWELT S.A. de C.V.
Torreon, Mexico
PVC Coated 'U' Bolt Pipe Strap
AU-PC Series
PVC Coated 'U' Bolt Pipe Strap AU-PC Series
APPLICATIONS: The straps are used to support and attach PVC coated conduit runs to structural beams For use in corrosive enviroments PVC Coating: 40 mils minimum MATERIAL: Galvanized steel. Encapsulated hex nuts, providing complete protection.
    APPLICATIONS:
  • The straps are used to support and attach PVC coated conduit runs to structural beams
  • For use in corrosive enviroments
  • PVC Coating: 40 mils minimum
    MATERIAL:
  • Galvanized steel.
  • Encapsulated hex nuts, providing complete protection.
Supplier's Site Datasheet

Technical Specifications

  RAWELT S.A. de C.V.
Product Category Pipe Hangers and Conduit Hangers
Product Number AU-PC Series
Product Name PVC Coated 'U' Bolt Pipe Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Channel Conduit/Cable Clamp - 089N096 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 5.00 inch (127.00 mm)
View Details
PVC Coated 'U' Bolt Pipe Strap - AUS-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details