PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M4-1-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF62-M4-1-CN is a low-profile, spring-loaded captive panel screw with a metric M4 thread and bright nickel finish. It features a knurled shank for retention, a 5.56 mm minimum hole size, and a maximum sheet thickness of 6.4 mm. The screw and retainer are made of carbon steel with a hardened screw shaft and a 300 series stainless steel spring. The knob has a Phillips driver recess and a flush-mounted design with a shoulder that provides a positive stop during installation. The retainer pushout force for cold-rolled steel is 1334 N. The part is designed for use in sheet materials with hardness up to 10 HRC and meets ASME B1.1 and ASME B1.13M thread standards.

Datasheet Summary
Powered by GS/AI

The PF62-M4-1-CN is a low-profile, spring-loaded captive panel screw with a metric M4 thread and bright nickel finish. It features a knurled shank for retention, a 5.56 mm minimum hole size, and a maximum sheet thickness of 6.4 mm. The screw and retainer are made of carbon steel with a hardened screw shaft and a 300 series stainless steel spring. The knob has a Phillips driver recess and a flush-mounted design with a shoulder that provides a positive stop during installation. The retainer pushout force for cold-rolled steel is 1334 N. The part is designed for use in sheet materials with hardness up to 10 HRC and meets ASME B1.1 and ASME B1.13M thread standards.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF62-M4-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF62-M4-1-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF62-M4-1-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF62-M4-1-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2520 inch (6.4 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers