PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-0420-2-BL-FAS

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11 series captive panel screws are spring-loaded, large-knob fasteners designed for secure attachment of thin metal panels with subsequent access required. They install self-clinching into sheet materials and feature a retainer shoulder providing a positive installation stop. The series includes variants with knurled or unknurled metal caps, black metal caps, and plastic caps, all compatible with standard driver recesses. Mounting styles include self-clinching, flare-mounted, and floating options. The PF11 design is listed with UL approval for corrosion resistance and is suitable for use in painted panels and stainless steel applications. All variants maintain consistent performance characteristics across the series.

Datasheet Summary
Powered by GS/AI

PF11 series captive panel screws are spring-loaded, large-knob fasteners designed for secure attachment of thin metal panels with subsequent access required. They install self-clinching into sheet materials and feature a retainer shoulder providing a positive installation stop. The series includes variants with knurled or unknurled metal caps, black metal caps, and plastic caps, all compatible with standard driver recesses. Mounting styles include self-clinching, flare-mounted, and floating options. The PF11 design is listed with UL approval for corrosion resistance and is suitable for use in painted panels and stainless steel applications. All variants maintain consistent performance characteristics across the series.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-2-BL-FAS - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Unified
PF11-0420-2-BL-FAS
Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-0420-2-BL-FAS
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11-0420-2-BL-FAS
Product Name Large knob, spring-loaded Types PF11 and PF12 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PEM® Roller Bearing Fasteners -  - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Panel Thickness 0.0400 to 0.0470 inch (1.02 to 1.19 mm)
Hole Size 0.2400 inch (6.1 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details