PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Metric PF11-M6-2-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11 series comprises large knob, spring-loaded captive panel screws designed for secure attachment of thin metal panels with easy service access and no loose hardware. Available in self-clinching, flare-mounted, and floating mounting styles, these screws feature a knurled or unknurled metal cap, a black metal cap, or a black plastic cap. The series supports metric threads and is suitable for applications requiring repeated access.

Datasheet Summary
Powered by GS/AI

The PF11 series comprises large knob, spring-loaded captive panel screws designed for secure attachment of thin metal panels with easy service access and no loose hardware. Available in self-clinching, flare-mounted, and floating mounting styles, these screws feature a knurled or unknurled metal cap, a black metal cap, or a black plastic cap. The series supports metric threads and is suitable for applications requiring repeated access.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-2-BL - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Metric
PF11-M6-2-BL
Large knob, spring-loaded Types PF11 and PF12 - Metric PF11-M6-2-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11-M6-2-BL
Product Name Large knob, spring-loaded Types PF11 and PF12 - Metric
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

PEM® Self Clinching Tube Bushing -  - PennEngineering®
Specs
Captive Fastener Class / Type Captive Standoffs
Metric Thread Notation Metric
Panel Thickness 0.0787 to 0.0984 inch (2 to 2.5 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details