PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Metric PF11-M3-5-2--FAS

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11 series consists of large knob, spring-loaded captive panel screws designed for secure attachment of metal panels with subsequent service access. These screws install into thin materials and eliminate loose hardware risks. The series includes self-clinching, flare-mounted, and floating mounting styles. All variants feature a spring-loaded mechanism and a large knob for hand actuation. The PF11M, PF11MF, and PF11MW variants support additional mounting configurations and include compatibility with stainless steel panels. Standard finishes include black metal caps, with custom colors available. Installed height and thread size are standardized across the series for metric thread sizes including M3. Product markings include the PEM® stamp and double squares identifier.

Datasheet Summary
Powered by GS/AI

The PF11 series consists of large knob, spring-loaded captive panel screws designed for secure attachment of metal panels with subsequent service access. These screws install into thin materials and eliminate loose hardware risks. The series includes self-clinching, flare-mounted, and floating mounting styles. All variants feature a spring-loaded mechanism and a large knob for hand actuation. The PF11M, PF11MF, and PF11MW variants support additional mounting configurations and include compatibility with stainless steel panels. Standard finishes include black metal caps, with custom colors available. Installed height and thread size are standardized across the series for metric thread sizes including M3. Product markings include the PEM® stamp and double squares identifier.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-2--FAS - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Metric
PF11-M3-5-2--FAS
Large knob, spring-loaded Types PF11 and PF12 - Metric PF11-M3-5-2--FAS
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11-M3-5-2--FAS
Product Name Large knob, spring-loaded Types PF11 and PF12 - Metric
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Captive Screws - PF11MF-M3-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details