PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-032-0-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-032-0-BL is a spring-loaded, flare-mounted captive panel screw with a Knurled Cap, designed for use with a #10-32 thread in panels up to 0.290 inch thick. The screw features a hardened carbon steel body with a zinc-plated finish per ASTM B633, a 300 series stainless steel spring, and an aluminum knob and retainer. The part includes a DuraBlack™ finish on both the knob and screw, identified by the BL suffix. It provides a minimum float of 0.010 inch in all directions and installs with a positive shoulder stop. The tool driver size required is #2.

Datasheet Summary
Powered by GS/AI

PF12MF-032-0-BL is a spring-loaded, flare-mounted captive panel screw with a Knurled Cap, designed for use with a #10-32 thread in panels up to 0.290 inch thick. The screw features a hardened carbon steel body with a zinc-plated finish per ASTM B633, a 300 series stainless steel spring, and an aluminum knob and retainer. The part includes a DuraBlack™ finish on both the knob and screw, identified by the BL suffix. It provides a minimum float of 0.010 inch in all directions and installs with a positive shoulder stop. The tool driver size required is #2.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-032-0-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-032-0-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-032-0-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-032-0-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2660 inch (6.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-M6-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details