PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF11M-440-1-BL-2

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure fastening and repeated access in thin metal panels. These fasteners feature a knurled or smooth metal cap and are available with a black finish. Installation is facilitated by a shoulder on the retainer that provides a positive stop. The design eliminates loose hardware and accommodates mating screw threads, ensuring reliable performance in applications requiring service access. All variants in the series share the same core mechanical function and mounting style.

Datasheet Summary
Powered by GS/AI

The PF11M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure fastening and repeated access in thin metal panels. These fasteners feature a knurled or smooth metal cap and are available with a black finish. Installation is facilitated by a shoulder on the retainer that provides a positive stop. The design eliminates loose hardware and accommodates mating screw threads, ensuring reliable performance in applications requiring service access. All variants in the series share the same core mechanical function and mounting style.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
PF11M-440-1-BL-2
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF11M-440-1-BL-2
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11M-440-1-BL-2
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Panel Thickness 0.0360 inch (0.9144 mm)
Hole Size 0.2190 inch (5.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-M3-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details