PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-632-2-BL-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF is a spring-loaded, flare-mounted captive panel screw designed for secure attachment of metal panels or thin materials where repeated access is needed, eliminating loose hardware risks. It installs flush on the back side of the panel and is suitable for use with painted or stainless steel panels. The fastener features a large knob for hand actuation and is available in standard black color. It accommodates mating screw threads and is rated for installations in panels of any hardness. Custom sizes and colors may be ordered. The part number PF11MF-632-2-BL-2 includes trailing order codes for finish and packaging, but these do not alter the core design or performance characteristics of the PF11MF series.

Datasheet Summary
Powered by GS/AI

The PF11MF is a spring-loaded, flare-mounted captive panel screw designed for secure attachment of metal panels or thin materials where repeated access is needed, eliminating loose hardware risks. It installs flush on the back side of the panel and is suitable for use with painted or stainless steel panels. The fastener features a large knob for hand actuation and is available in standard black color. It accommodates mating screw threads and is rated for installations in panels of any hardness. Custom sizes and colors may be ordered. The part number PF11MF-632-2-BL-2 includes trailing order codes for finish and packaging, but these do not alter the core design or performance characteristics of the PF11MF series.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-2-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF11MF-632-2-BL-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-632-2-BL-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11MF-632-2-BL-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2130 inch (5.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details