PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M6-1

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF series consists of spring-loaded, flare-mounted captive panel screws with a knurled or smooth metal knob, designed for installation into panels of any hardness, with a shoulder providing a positive stop during installation. The PF11MF-M6-1 variant has an M6 x 1 thread, a screw length of 12.7 mm, and an installed height of 13.46 mm. The retainer is aluminum, the screw is hardened carbon steel, and the spring is 300-series stainless steel. The screw is zinc-plated per ASTM B633, SC1 (5µm), Type III. A DuraBlack™ finish is available as an option. The fastener allows a minimum float of 0.25 mm in all directions from center. Installation requires a countersunk hole and specific tooling with a punch and anvil designed for M6 threads. The part is suitable for close centerline-to-edge applications and does not require high installation force.

Datasheet Summary
Powered by GS/AI

The PF11MF series consists of spring-loaded, flare-mounted captive panel screws with a knurled or smooth metal knob, designed for installation into panels of any hardness, with a shoulder providing a positive stop during installation. The PF11MF-M6-1 variant has an M6 x 1 thread, a screw length of 12.7 mm, and an installed height of 13.46 mm. The retainer is aluminum, the screw is hardened carbon steel, and the spring is 300-series stainless steel. The screw is zinc-plated per ASTM B633, SC1 (5µm), Type III. A DuraBlack™ finish is available as an option. The fastener allows a minimum float of 0.25 mm in all directions from center. Installation requires a countersunk hole and specific tooling with a punch and anvil designed for M6 threads. The part is suitable for close centerline-to-edge applications and does not require high installation force.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF11MF-M6-1
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M6-1
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF11MF-M6-1 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11MF-M6-1
Captive Screws PF11MF-M6-1
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11MF-M6-1 PF11MF-M6-1
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.3228 inch (8.2 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19621 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details