PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Unified PF11PM-032-0-M-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11PM series consists of large knob, spring-loaded captive panel screws made of plastic, designed for attachment to thin materials where repeated access is required and loose hardware must be avoided. These screws use a self-clinching installation method and are compatible with various panel thicknesses. The product features a black color as standard and is suitable for use in printed circuit board applications. All variants in the series include a spring-loaded mechanism for tool-free access and retain the fastener when unscrewed.

Datasheet Summary
Powered by GS/AI

The PF11PM series consists of large knob, spring-loaded captive panel screws made of plastic, designed for attachment to thin materials where repeated access is required and loose hardware must be avoided. These screws use a self-clinching installation method and are compatible with various panel thicknesses. The product features a black color as standard and is suitable for use in printed circuit board applications. All variants in the series include a spring-loaded mechanism for tool-free access and retain the fastener when unscrewed.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified - PF11PM-032-0-M-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified
PF11PM-032-0-M-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Unified PF11PM-032-0-M-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-032-0-M-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19602 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details