PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Metric PF11-M3-5-0

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11 series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access. These fasteners install into M3 threads and feature a retainer that provides a positive stop during installation. Performance data indicates an average retainer pullout force of 6.7 kN in aluminum and 11.1 kN in cold-rolled steel, with an installation force of 355 N in aluminum and 645 N in steel. The screw head is compatible with standard driver recesses and is available with a black finish. The series supports applications requiring corrosion resistance and is compatible with stainless steel panels. Detailed drawings and models are available online.

Datasheet Summary
Powered by GS/AI

The PF11 series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access. These fasteners install into M3 threads and feature a retainer that provides a positive stop during installation. Performance data indicates an average retainer pullout force of 6.7 kN in aluminum and 11.1 kN in cold-rolled steel, with an installation force of 355 N in aluminum and 645 N in steel. The screw head is compatible with standard driver recesses and is available with a black finish. The series supports applications requiring corrosion resistance and is compatible with stainless steel panels. Detailed drawings and models are available online.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-0 - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Metric
PF11-M3-5-0
Large knob, spring-loaded Types PF11 and PF12 - Metric PF11-M3-5-0
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11-M3-5-0
Product Name Large knob, spring-loaded Types PF11 and PF12 - Metric
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-M4-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details