PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-832-1-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF series consists of large knob, spring-loaded, flare-mounted captive panel screws designed for secure fastening and repeated access without loose hardware. These fasteners install into sheet materials such as aluminum and cold-rolled steel, with a minimum thread size of M3. Performance data indicates a retainer pullout force of 250 lbs for M3 and up to 400 lbs for M6, depending on size. The screw features a flare-mount design that accommodates mating threads and provides a flush installation on the back side of the panel. All variants in the series are compatible with painted and stainless steel panels, and are available in black colors. The part number PF11MF-832-1-2 is not explicitly listed, but the PF11MF series is fully described with consistent specifications across its variants.

Datasheet Summary
Powered by GS/AI

The PF11MF series consists of large knob, spring-loaded, flare-mounted captive panel screws designed for secure fastening and repeated access without loose hardware. These fasteners install into sheet materials such as aluminum and cold-rolled steel, with a minimum thread size of M3. Performance data indicates a retainer pullout force of 250 lbs for M3 and up to 400 lbs for M6, depending on size. The screw features a flare-mount design that accommodates mating threads and provides a flush installation on the back side of the panel. All variants in the series are compatible with painted and stainless steel panels, and are available in black colors. The part number PF11MF-832-1-2 is not explicitly listed, but the PF11MF series is fully described with consistent specifications across its variants.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF11MF-832-1-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-832-1-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11MF-832-1-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2660 inch (6.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Metric - ITEM-19613 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details