PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M3-1-BL-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF is a spring-loaded, flare-mounted captive panel screw designed for secure fastening with easy service access, eliminating loose hardware. It installs into thin metal panels and other materials, accommodating multiple panel thicknesses and offering flush mounting on the back side. The fastener features a large knob for hand actuation and includes a retaining ring for retention. It is compatible with stainless steel panels and painted surfaces, and supports installation in varying sheet hardness levels. The design allows for alignment tolerance and is available in black. Installation does not require high force and is suitable for close centerline-to-edge applications.

Datasheet Summary
Powered by GS/AI

The PF11MF is a spring-loaded, flare-mounted captive panel screw designed for secure fastening with easy service access, eliminating loose hardware. It installs into thin metal panels and other materials, accommodating multiple panel thicknesses and offering flush mounting on the back side. The fastener features a large knob for hand actuation and includes a retaining ring for retention. It is compatible with stainless steel panels and painted surfaces, and supports installation in varying sheet hardness levels. The design allows for alignment tolerance and is available in black. Installation does not require high force and is suitable for close centerline-to-edge applications.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-1-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF11MF-M3-1-BL-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M3-1-BL-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11MF-M3-1-BL-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-832-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19624 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details