BlockMaster's OT-009-M4 is a 25A straight PCB screw terminal designed for high-current applications, featuring a through-hole mounting style with an M3/M4 screw interface. It is constructed from brass with tin plating and is RoHS compliant. The part is available with or without screws, and includes a flat washer and lockwasher when screws are supplied.
BlockMaster Electronic’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with or without screws.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | OT-009-M4 |
| Product Name | PCB & Surface Mount Screw Terminals |
| Terminal Type | Surface Mount Screw Terminals |