TE Connectivity
Magnet Wire Terminals
1-1394430-3
Description
Contact Features Magnet Wire Terminal Type : RAST 5D Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Magnet Wire Size (AWG) : 29 - 26 Magnet Wire Size (MM) : .26 - .4 Product Length : 16.2 MM [.637 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 16.2 MM [.637 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Magnet Wire Terminal Type : RAST 5D Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Magnet Wire Size (AWG) : 29 - 26 Magnet Wire Size (MM) : .26 - .4 Product Length : 16.2 MM [.637 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 16.2 MM [.637 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Magnet Wire Terminal Type : RAST 5D Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Magnet Wire Size (AWG) : 29 - 26 Magnet Wire Size (MM) : .26 - .4 Product Length : 16.2 MM [.637 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 16.2 MM [.637 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Magnet Wire Terminal Type : RAST 5D
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Aluminum Wire Size (AWG) : 28 - 25
- Aluminum Wire Size (MM) : .08 - .16
- Magnet Wire Size (AWG) : 29 - 26
- Magnet Wire Size (MM) : .26 - .4
- Product Length : 16.2 MM [.637 INCH ]
- Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ]
- Terminal Height : 16.2 MM [.637 INCH ]
Operation/Application
- Compatible With Wire Base Material : Copper, Aluminum
Packaging Features
- Packaging Method : Reel/Carton
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1394430-3 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
14 to 16 AWG
View Details
Material
Tin
Features
RoHS
North American
15 to 20 AWG
View Details
Material
Unplated
Features
RoHS
North American
14 to 17 AWG
View Details
2 suppliers