Keystone Electronics Corp. Terminals - Turret Connectors 1533-4

Description
TERM TURRET HOLLOW L=3.96MM TIN
Request a Quote Datasheet
Description
TERM TURRET HOLLOW L=3.96MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1533-4-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1533-4-ND
Terminals - Turret Connectors 36-1533-4-ND
TERM TURRET HOLLOW L=3.96MM TIN

TERM TURRET HOLLOW L=3.96MM TIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 36-1533-4-ND
Product Name Terminals - Turret Connectors
Terminal Type Single End, Fork, Hollow
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details
.187
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 22 to 16 AWG
View Details
2 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details